Ohmite Manufacturing Co. Resistor, Power, 4 Ohm, 100W, 5%; Resistance Ohmite L100J4R0

Description
RESISTOR, POWER, 4 OHM, 100W, 5%; Resistance:4ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 4 OHM, 100W, 5%; Resistance:4ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 4 Ohm, 100W, 5%; Resistance Ohmite - 12B5454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 4 Ohm, 100W, 5%; Resistance Ohmite
12B5454
Resistor, Power, 4 Ohm, 100W, 5%; Resistance Ohmite 12B5454
RESISTOR, POWER, 4 OHM, 100W, 5%; Resistance:4ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 4 OHM, 100W, 5%; Resistance:4ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L100J4R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J4R0
Chassis Mount Resistors L100J4R0
RES CHAS MNT 4 OHM 5% 100W

RES CHAS MNT 4 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12B5454 L100J4R0
Product Name Resistor, Power, 4 Ohm, 100W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details