3 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 3 OHM 5% 100W
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RESISTOR, 3 OHM, 100 WATT, FIXED,
RESISTOR, POWER, 3 OHM, 100W, 5%; Resistance:3ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J3R0E-ND | L100J3R0E | 70022136 | L100J3R0E | 64K4823 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel | OHM Bracket Mount | Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | 3 ohms |