Ohmite Manufacturing Co. Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite L100J3R0

Description
RESISTOR, POWER, 3 OHM, 100W, 5%; Resistance:3ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 3 OHM, 100W, 5%; Resistance:3ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite - 93F8481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite
93F8481
Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite 93F8481
RESISTOR, POWER, 3 OHM, 100W, 5%; Resistance:3ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 3 OHM, 100W, 5%; Resistance:3ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L100J3R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J3R0
Chassis Mount Resistors L100J3R0
RES CHAS MNT 3 OHM 5% 100W

RES CHAS MNT 3 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 93F8481 L100J3R0
Product Name Resistor, Power, 3 Ohm, 100W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers