Ohmite Manufacturing Co. Resistor, Power, 2 Ohm, 100W, 5%; Resistance Ohmite L100J2R0

Description
RESISTOR, POWER, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2 Ohm, 100W, 5%; Resistance Ohmite - 02F2353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 100W, 5%; Resistance Ohmite
02F2353
Resistor, Power, 2 Ohm, 100W, 5%; Resistance Ohmite 02F2353
RESISTOR, POWER, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L100J2R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J2R0
Chassis Mount Resistors L100J2R0
RES CHAS MNT 2 OHM 5% 100W

RES CHAS MNT 2 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 02F2353 L100J2R0
Product Name Resistor, Power, 2 Ohm, 100W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details