Ohmite Manufacturing Co. Chassis Mount Resistors L100J2K5

Description
2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J2K5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J2K5-ND
Chassis Mount Resistors L100J2K5-ND
2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 2.5Kohm, 100W, 5%; Resistance Ohmite - 02F2346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.5Kohm, 100W, 5%; Resistance Ohmite
02F2346
Resistor, Power, 2.5Kohm, 100W, 5%; Resistance Ohmite 02F2346
RESISTOR, POWER, 2.5KOHM, 100W, 5%; Resistance:2.5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, POWER, 2.5KOHM, 100W, 5%; Resistance:2.5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L100J2K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J2K5
Chassis Mount Resistors L100J2K5
RES CHAS MNT 2.5K OHM 5% 100W

RES CHAS MNT 2.5K OHM 5% 100W

Supplier's Site Datasheet
OHM Bracket Mount - L100J2K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L100J2K5
OHM Bracket Mount L100J2K5
Ressitor, 2.5K Ohm, 100 Watt, Fixed,

Ressitor, 2.5K Ohm, 100 Watt, Fixed,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number L100J2K5-ND 02F2346 L100J2K5 L100J2K5
Product Name Chassis Mount Resistors Resistor, Power, 2.5Kohm, 100W, 5%; Resistance Ohmite Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details