Ohmite Manufacturing Co. Chassis Mount Resistors L100J250E

Description
250 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J250E-ND
Chassis Mount Resistors L100J250E-ND
250 Ohms ±5% 100W Wirewound Chassis Mount Resistor

250 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel - 70022730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel
70022730
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel 70022730
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L100J250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J250E
Chassis Mount Resistors L100J250E
RES CHAS MNT 250 OHM 5% 100W

RES CHAS MNT 250 OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 250 Ohm, 100W, 5%; Resistance Ohmite - 64K4821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 250 Ohm, 100W, 5%; Resistance Ohmite
64K4821
Resistor, Power, 250 Ohm, 100W, 5%; Resistance Ohmite 64K4821
RESISTOR, POWER, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L100J250E-ND 70022730 L100J250E 64K4821
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors Resistor, Power, 250 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details