Ohmite Manufacturing Co. Resistor, Power, 200 Ohm, 100W, 5%; Resistance Ohmite L100J200E

Description
RESISTOR, POWER, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 200 Ohm, 100W, 5%; Resistance Ohmite - 66K6812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 200 Ohm, 100W, 5%; Resistance Ohmite
66K6812
Resistor, Power, 200 Ohm, 100W, 5%; Resistance Ohmite 66K6812
RESISTOR, POWER, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RESISTOR, POWER, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66K6812
Product Name Resistor, Power, 200 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details