Ohmite Manufacturing Co. Resistor, Ceramic, 200 Ohm, 100W, 5%; Resistance Ohmite L100J200

Description
RESISTOR, CERAMIC, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, CERAMIC, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 200 Ohm, 100W, 5%; Resistance Ohmite - 89C1011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 200 Ohm, 100W, 5%; Resistance Ohmite
89C1011
Resistor, Ceramic, 200 Ohm, 100W, 5%; Resistance Ohmite 89C1011
RESISTOR, CERAMIC, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, CERAMIC, 200 OHM, 100W, 5%; Resistance:200ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89C1011
Product Name Resistor, Ceramic, 200 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details