15 kOhms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 15K OHM 5% 100W
RESISTOR, 15K OHM, 100 WATT, FIXED,
RESISTOR, POWER, 15KOHM, 100W, 5%; Resistance:15kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J15KE-ND | L100J15KE | L100J15KE | 64K4813 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | OHM Bracket Mount | Resistor, Power, 15Kohm, 100W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |