Ohmite Manufacturing Co. Chassis Mount Resistors L100J150

Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J150-ND
Chassis Mount Resistors L100J150-ND
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L100J150 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J150
Chassis Mount Resistors L100J150
RES CHAS MNT 150 OHM 5% 100W

RES CHAS MNT 150 OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 150 Ohm, 100W, 5%; Resistance Ohmite - 02F2341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 150 Ohm, 100W, 5%; Resistance Ohmite
02F2341
Resistor, Power, 150 Ohm, 100W, 5%; Resistance Ohmite 02F2341
RESISTOR, POWER, 150 OHM, 100W, 5%; Resistance:150ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, POWER, 150 OHM, 100W, 5%; Resistance:150ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L100J150-ND L100J150 02F2341
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 150 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details