Ohmite Manufacturing Co. Chassis Mount Resistors L100J100KE

Description
100 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J100KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J100KE-ND
Chassis Mount Resistors L100J100KE-ND
100 kOhms ±5% 100W Wirewound Chassis Mount Resistor

100 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite - 64K4811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite
64K4811
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite 64K4811
RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel - 70022722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel
70022722
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel 70022722
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L100J100KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J100KE
Chassis Mount Resistors L100J100KE
RES CHAS MNT 100K OHM 5% 100W

RES CHAS MNT 100K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L100J100KE-ND 64K4811 70022722 L100J100KE
Product Name Chassis Mount Resistors Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details