Ohmite Manufacturing Co. Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite L100J100K

Description
RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite - 02F2352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite
02F2352
Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite 02F2352
RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, POWER, 100KOHM, 100W, 5%; Resistance:100kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L100J100K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J100K
Chassis Mount Resistors L100J100K
RES CHAS MNT 100K OHM 5% 100W

RES CHAS MNT 100K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 02F2352 L100J100K
Product Name Resistor, Power, 100Kohm, 100W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details