Ohmite Manufacturing Co. Chassis Mount Resistors HS600 1K J

Description
1 kOhms ±5% 600W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 600W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-HS6001KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-HS6001KJ-ND
Chassis Mount Resistors 273-HS6001KJ-ND
1 kOhms ±5% 600W Wirewound Chassis Mount Resistor

1 kOhms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS600 1K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS600 1K J
Chassis Mount Resistors HS600 1K J
600 WATT CHASSIS MOUNT

600 WATT CHASSIS MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 273-HS6001KJ-ND HS600 1K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details