10 Ohms ±5% 600W Wirewound Chassis Mount Resistor
600 WATT CHASSIS MOUNT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-HS60010RJ-ND | HS600 10R J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Wire Leads |