Ohmite Manufacturing Co. Res, 0R5, 50W, Wire, Wirewound; Resistance Ohmite HS50F R5 J M404

Description
RES, 0R5, 50W, WIRE, WIREWOUND; Resistance:0.5ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 0R5, 50W, WIRE, WIREWOUND; Resistance:0.5ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R5, 50W, Wire, Wirewound; Resistance Ohmite - 29AH5872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 50W, Wire, Wirewound; Resistance Ohmite
29AH5872
Res, 0R5, 50W, Wire, Wirewound; Resistance Ohmite 29AH5872
RES, 0R5, 50W, WIRE, WIREWOUND; Resistance:0.5ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R5, 50W, WIRE, WIREWOUND; Resistance:0.5ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5872
Product Name Res, 0R5, 50W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers