Ohmite Manufacturing Co. Res, 2R2, 50W, Wire, Wirewound; Resistance Ohmite HS50F 2R2 F M404

Description
RES, 2R2, 50W, WIRE, WIREWOUND; Resistance:2.2ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 2R2, 50W, WIRE, WIREWOUND; Resistance:2.2ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 50W, Wire, Wirewound; Resistance Ohmite - 29AH5888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 50W, Wire, Wirewound; Resistance Ohmite
29AH5888
Res, 2R2, 50W, Wire, Wirewound; Resistance Ohmite 29AH5888
RES, 2R2, 50W, WIRE, WIREWOUND; Resistance:2.2ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2R2, 50W, WIRE, WIREWOUND; Resistance:2.2ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5888
Product Name Res, 2R2, 50W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details