Ohmite Manufacturing Co. Res, 2K2, 50W, Wire, Wirewound; Resistance Ohmite HS50F 2K2 F M404

Description
RES, 2K2, 50W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 2K2, 50W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 50W, Wire, Wirewound; Resistance Ohmite - 29AH5886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 50W, Wire, Wirewound; Resistance Ohmite
29AH5886
Res, 2K2, 50W, Wire, Wirewound; Resistance Ohmite 29AH5886
RES, 2K2, 50W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2K2, 50W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5886
Product Name Res, 2K2, 50W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details