Ohmite Manufacturing Co. Res, 220R, 50W, Wire, Wirewound; Resistance Ohmite HS50F 220R F M404

Description
RES, 220R, 50W, WIRE, WIREWOUND; Resistance:220ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 220R, 50W, WIRE, WIREWOUND; Resistance:220ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 50W, Wire, Wirewound; Resistance Ohmite - 29AH5892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 50W, Wire, Wirewound; Resistance Ohmite
29AH5892
Res, 220R, 50W, Wire, Wirewound; Resistance Ohmite 29AH5892
RES, 220R, 50W, WIRE, WIREWOUND; Resistance:220ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 220R, 50W, WIRE, WIREWOUND; Resistance:220ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5892
Product Name Res, 220R, 50W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details