Ohmite Manufacturing Co. Wirewound Resistor HS50330RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS50330RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS50330RF
Wirewound Resistor HS50330RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor - 109104366 - Radwell International
Willingboro, NJ, United States
Resistor
109104366
Resistor 109104366
RESISTOR, 330R, 50W, SOLDER, WIREWOUND, RESISTANCE 330OHM, PRODUCT RANGE HS SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 1%, VOLTAGE RATING 1.25KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 100PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 330R, 50W, SOLDER, WIREWOUND, RESISTANCE 330OHM, PRODUCT RANGE HS SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 1%, VOLTAGE RATING 1.25KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 100PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 330R, 50W, Solder, Wirewound; Resistance Ohmite - 73AC6499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 50W, Solder, Wirewound; Resistance Ohmite
73AC6499
Res, 330R, 50W, Solder, Wirewound; Resistance Ohmite 73AC6499
RES, 330R, 50W, SOLDER, WIREWOUND; Resistance:330ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:28mmRoHS Compliant: Yes

RES, 330R, 50W, SOLDER, WIREWOUND; Resistance:330ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HS50330RF 109104366 73AC6499
Product Name Wirewound Resistor Resistor Res, 330R, 50W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers