Ohmite Manufacturing Co. Chassis Mount Resistors HS50 R22 J

Description
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS50R22J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS50R22J-ND
Chassis Mount Resistors HS50R22J-ND
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor

220 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 R22 J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 R22 J
Chassis Mount Resistors HS50 R22 J
RES CHAS MNT 0.22 OHM 5% 50W

RES CHAS MNT 0.22 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS50R22J-ND HS50 R22 J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A910RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details