Ohmite Manufacturing Co. Resistors - Chassis Mount Resistors HS50 50R J

Description
Win Source Part Number: 1349723-HS50 50R J Category: Resistors - Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm) Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite
Request a Quote Datasheet
Description
Win Source Part Number: 1349723-HS50 50R J Category: Resistors - Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm) Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chassis Mount Resistors - 1349723-HS50 50R J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1349723-HS50 50R J
Resistors - Chassis Mount Resistors 1349723-HS50 50R J
Win Source Part Number: 1349723-HS50 50R J Category: Resistors - Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm) Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite

Win Source Part Number: 1349723-HS50 50R J
Category: Resistors - Chassis Mount Resistors
Series: ARCOL, HS
Package: Bulk
Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm)
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 40
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite

Buy Now Datasheet
Chassis Mount Resistors - HS5050RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5050RJ-ND
Chassis Mount Resistors HS5050RJ-ND
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor

50 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 50R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 50R J
Chassis Mount Resistors HS50 50R J
RES CHAS MNT 50 OHM 5% 50W

RES CHAS MNT 50 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1349723-HS50 50R J HS5050RJ-ND HS50 50R J
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details