50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Win Source Part Number: 1349722-HS50 50R F
Category: Resistors - Chassis Mount Resistors
Series: ARCOL, HS
Package: Bulk
Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm)
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 40
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite
RES CHAS MNT 50 OHM 1% 50W
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HS5050RF-ND | 1349722-HS50 50R F | HS50 50R F |
| Product Name | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Tab Terminals | Solder Lugs |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |