Ohmite Manufacturing Co. Chassis Mount Resistors HS50 50K J

Description
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS5050KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5050KJ-ND
Chassis Mount Resistors HS5050KJ-ND
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 50K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 50K J
Chassis Mount Resistors HS50 50K J
RES CHAS MNT 50K OHM 5% 50W

RES CHAS MNT 50K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS5050KJ-ND HS50 50K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details