Ohmite Manufacturing Co. Chassis Mount Resistors HS50 50K F

Description
RES CHAS MNT 50 OHMS 1% 50W
Request a Quote Datasheet
Description
RES CHAS MNT 50 OHMS 1% 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS5050KF-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5050KF-ND
Chassis Mount Resistors HS5050KF-ND
RES CHAS MNT 50 OHMS 1% 50W

RES CHAS MNT 50 OHMS 1% 50W

Buy Now Datasheet
Chassis Mount Resistors - HS50 50K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 50K F
Chassis Mount Resistors HS50 50K F
RES CHAS MNT 50K OHM 1% 50W

RES CHAS MNT 50K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS5050KF-ND HS50 50K F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details