Ohmite Manufacturing Co. Chassis Mount Resistors HS50 33K J

Description
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS5033KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5033KJ-ND
Chassis Mount Resistors HS5033KJ-ND
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 33K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 33K J
Chassis Mount Resistors HS50 33K J
RES CHAS MNT 33K OHM 5% 50W

RES CHAS MNT 33K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS5033KJ-ND HS50 33K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details