RES CHAS MNT 2.2 OHMS 1% 50W
RES CHAS MNT 2.2K OHM 1% 50W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS502K2F-ND | HS50 2K2 F |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 2.2 ohms |