Ohmite Manufacturing Co. Chassis Mount Resistors HS50 2K F

Description
RES CHAS MNT 2 OHMS 1% 50W
Request a Quote Datasheet
Description
RES CHAS MNT 2 OHMS 1% 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS502KF-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS502KF-ND
Chassis Mount Resistors HS502KF-ND
RES CHAS MNT 2 OHMS 1% 50W

RES CHAS MNT 2 OHMS 1% 50W

Buy Now Datasheet
Chassis Mount Resistors - HS50 2K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 2K F
Chassis Mount Resistors HS50 2K F
RES CHAS MNT 2K OHM 1% 50W

RES CHAS MNT 2K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS502KF-ND HS50 2K F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details