Ohmite Manufacturing Co. Chassis Mount Resistors HS50 22K J

Description
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS5022KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5022KJ-ND
Chassis Mount Resistors HS5022KJ-ND
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor

22 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 22K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 22K J
Chassis Mount Resistors HS50 22K J
RES CHAS MNT 22K OHM 5% 50W

RES CHAS MNT 22K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS5022KJ-ND HS50 22K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details