Ohmite Manufacturing Co. Chassis Mount Resistors HS50 10K J

Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS5010KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS5010KJ-ND
Chassis Mount Resistors HS5010KJ-ND
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS50 10K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 10K J
Chassis Mount Resistors HS50 10K J
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS5010KJ-ND HS50 10K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details