Ohmite Manufacturing Co. Chassis Mount Resistors HS50 100R J

Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS50100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS50100RJ-ND
Chassis Mount Resistors HS50100RJ-ND
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1341052-HS50 100R J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1341052-HS50 100R J
Resistors - Chassis Mount Resistors 1341052-HS50 100R J
Win Source Part Number: 1341052-HS50 100R J Category: Resistors - Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm) Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 100 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite

Win Source Part Number: 1341052-HS50 100R J
Category: Resistors - Chassis Mount Resistors
Series: ARCOL, HS
Package: Bulk
Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm)
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 40
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 100 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite

Buy Now Datasheet
Chassis Mount Resistors - HS50 100R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS50 100R J
Chassis Mount Resistors HS50 100R J
RES CHAS MNT 100 OHM 5% 50W

RES CHAS MNT 100 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HS50100RJ-ND 1341052-HS50 100R J HS50 100R J
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details