Ohmite Manufacturing Co. Wirewound Resistor HS30047RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS30047RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS30047RJ
Wirewound Resistor HS30047RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor - 104402847 - Radwell International
Willingboro, NJ, United States
Resistor
104402847
Resistor 104402847
RESISTOR, 47R, 300W, THREADED STUD, WIREWOUND, RESISTANCE 47OHM, PRODUCT RANGE HS SERIES, POWER RATING 300W, RESISTANCE TOLERANCE 5%, VOLTAGE RATING 2.5KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 100PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 47R, 300W, THREADED STUD, WIREWOUND, RESISTANCE 47OHM, PRODUCT RANGE HS SERIES, POWER RATING 300W, RESISTANCE TOLERANCE 5%, VOLTAGE RATING 2.5KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 100PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components HS30047RJ

OHMITE Components HS30047RJ

Supplier's Site
Res, 47R, 300W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6420
Res, 47R, 300W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6420
RES, 47R, 300W, THREADED STUD, WIREWOUND; Resistance:47ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 47R, 300W, THREADED STUD, WIREWOUND; Resistance:47ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HS30047RJ 104402847 73AC6420
Product Name Wirewound Resistor Resistor Resistor Res, 47R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details