Ohmite Manufacturing Co. Wirewound Resistor HS3002R7F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS3002R7F - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS3002R7F
Wirewound Resistor HS3002R7F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 2R7, 300W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 300W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6407
Res, 2R7, 300W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6407
RES, 2R7, 300W, THREADED STUD, WIREWOUND; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 2R7, 300W, THREADED STUD, WIREWOUND; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site
OHM Panel Mount - HS3002R7F - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Panel Mount
HS3002R7F
OHM Panel Mount HS3002R7F
Resistor

Resistor

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number HS3002R7F 73AC6407 HS3002R7F
Product Name Wirewound Resistor Res, 2R7, 300W, Threaded Stud, Wirewound; Resistance Ohmite OHM Panel Mount
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 2.7 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details