Ohmite Manufacturing Co. Wirewound Resistor HS3001RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS3001RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS3001RJ
Wirewound Resistor HS3001RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor - 60289185 - Radwell International
Willingboro, NJ, United States
Resistor
60289185
Resistor 60289185
300 WATTS AL HOUSED 1 OHMS 5% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

300 WATTS AL HOUSED 1 OHMS 5% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6398
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6398
RES, 1R, 300W, THREADED STUD, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 1R, 300W, THREADED STUD, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HS3001RJ 60289185 73AC6398
Product Name Wirewound Resistor Resistor Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers