Ohmite Manufacturing Co. Wirewound Resistor HS3001RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS3001RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS3001RF
Wirewound Resistor HS3001RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6397
Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6397
RES, 1R, 300W, THREADED STUD, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 1R, 300W, THREADED STUD, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS3001RF 73AC6397
Product Name Wirewound Resistor Res, 1R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details