Ohmite Manufacturing Co. Chassis Mount Resistors HS300 2K J

Description
RES CHAS MNT 2K OHM 5% 300W
Datasheet
Description
RES CHAS MNT 2K OHM 5% 300W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS300 2K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS300 2K J
Chassis Mount Resistors HS300 2K J
RES CHAS MNT 2K OHM 5% 300W

RES CHAS MNT 2K OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number HS300 2K J
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers