Ohmite Manufacturing Co. Chassis Mount Resistors HS300 25K F

Description
ALUMIN HOUSE 300W 25K OHMS 1%
Datasheet
Description
ALUMIN HOUSE 300W 25K OHMS 1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS300 25K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS300 25K F
Chassis Mount Resistors HS300 25K F
ALUMIN HOUSE 300W 25K OHMS 1%

ALUMIN HOUSE 300W 25K OHMS 1%

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number HS300 25K F
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details