Ohmite Manufacturing Co. Chassis Mount Resistors HS300 1K J

Description
RES CHAS MNT 1K OHM 5% 300W
Datasheet
Description
RES CHAS MNT 1K OHM 5% 300W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS300 1K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS300 1K J
Chassis Mount Resistors HS300 1K J
RES CHAS MNT 1K OHM 5% 300W

RES CHAS MNT 1K OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number HS300 1K J
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details