100 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 5% 300W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS300100RJ-ND | HS300 100R J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | M6 Threaded |
| Resistance Range | 100 ohms | 100 ohms |