Ohmite Manufacturing Co. Wirewound Resistor HS25R01K

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS25R01K - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS25R01K
Wirewound Resistor HS25R01K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R01, 25W, Solder, Wirewound; Resistance Ohmite - 73AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 25W, Solder, Wirewound; Resistance Ohmite
73AC6295
Res, 0R01, 25W, Solder, Wirewound; Resistance Ohmite 73AC6295
RES, 0R01, 25W, SOLDER, WIREWOUND; Resistance:0.01ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:28mmRoHS Compliant: Yes

RES, 0R01, 25W, SOLDER, WIREWOUND; Resistance:0.01ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS25R01K 73AC6295
Product Name Wirewound Resistor Res, 0R01, 25W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 0.0100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details