Ohmite Manufacturing Co. Res, 2K2, 25W, Wire, Wirewound; Resistance Ohmite HS25F 2K2 F M404

Description
RES, 2K2, 25W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 2K2, 25W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 25W, Wire, Wirewound; Resistance Ohmite - 29AH5847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 25W, Wire, Wirewound; Resistance Ohmite
29AH5847
Res, 2K2, 25W, Wire, Wirewound; Resistance Ohmite 29AH5847
RES, 2K2, 25W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2K2, 25W, WIRE, WIREWOUND; Resistance:2.2kohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5847
Product Name Res, 2K2, 25W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details