Ohmite Manufacturing Co. Res, 27R, 25W, Wire, Wirewound; Resistance Ohmite HS25F 27R F M404

Description
RES, 27R, 25W, WIRE, WIREWOUND; Resistance:27ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 27R, 25W, WIRE, WIREWOUND; Resistance:27ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 25W, Wire, Wirewound; Resistance Ohmite - 29AH5853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 25W, Wire, Wirewound; Resistance Ohmite
29AH5853
Res, 27R, 25W, Wire, Wirewound; Resistance Ohmite 29AH5853
RES, 27R, 25W, WIRE, WIREWOUND; Resistance:27ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 27R, 25W, WIRE, WIREWOUND; Resistance:27ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5853
Product Name Res, 27R, 25W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers