Ohmite Manufacturing Co. Res, 10R, 25W, Wire, Wirewound; Resistance Ohmite HS25F 10R F M404

Description
RES, 10R, 25W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 10R, 25W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 25W, Wire, Wirewound; Resistance Ohmite - 29AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 25W, Wire, Wirewound; Resistance Ohmite
29AH5839
Res, 10R, 25W, Wire, Wirewound; Resistance Ohmite 29AH5839
RES, 10R, 25W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10R, 25W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:HSF Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5839
Product Name Res, 10R, 25W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details