Ohmite Manufacturing Co. Wirewound Resistor HS2512RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS2512RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS2512RJ
Wirewound Resistor HS2512RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 12R, 25W, Solder, Wirewound; Resistance Ohmite - 73AC6329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 25W, Solder, Wirewound; Resistance Ohmite
73AC6329
Res, 12R, 25W, Solder, Wirewound; Resistance Ohmite 73AC6329
RES, 12R, 25W, SOLDER, WIREWOUND; Resistance:12ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Length:27.3mm RoHS Compliant: Yes

RES, 12R, 25W, SOLDER, WIREWOUND; Resistance:12ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Length:27.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS2512RJ 73AC6329
Product Name Wirewound Resistor Res, 12R, 25W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 12 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A2K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details