WIREWOUND RESISTOR, 0.16 OHM, 250W, 1%; Resistance:0.16ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72R4698 |
| Product Name | Wirewound Resistor, 0.16 Ohm, 250W, 1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 0.1600 ohms |
| Tolerance | 1 +/- % |