Ohmite Manufacturing Co. Wirewound Resistor, 0.1 Ohm, 250W, 1%; Resistance Ohmite HS250FR10

Description
WIREWOUND RESISTOR, 0.1 OHM, 250W, 1%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:-RoHS Compliant: No
Description
WIREWOUND RESISTOR, 0.1 OHM, 250W, 1%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 250W, 1%; Resistance Ohmite - 59J6994 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 250W, 1%; Resistance Ohmite
59J6994
Wirewound Resistor, 0.1 Ohm, 250W, 1%; Resistance Ohmite 59J6994
WIREWOUND RESISTOR, 0.1 OHM, 250W, 1%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:-RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 250W, 1%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59J6994
Product Name Wirewound Resistor, 0.1 Ohm, 250W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers