Ohmite Manufacturing Co. Wirewound Resistor, 1 Ohm, 250W, 1%; Resistance Ohmite HS250F1R0

Description
WIREWOUND RESISTOR, 1 OHM, 250W, 1%; Resistance:1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 1 OHM, 250W, 1%; Resistance:1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 250W, 1%; Resistance Ohmite - 59J6996 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 250W, 1%; Resistance Ohmite
59J6996
Wirewound Resistor, 1 Ohm, 250W, 1%; Resistance Ohmite 59J6996
WIREWOUND RESISTOR, 1 OHM, 250W, 1%; Resistance:1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 250W, 1%; Resistance:1ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.3kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59J6996
Product Name Wirewound Resistor, 1 Ohm, 250W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details