Ohmite Manufacturing Co. Wirewound Resistor HS2508RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS2508RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS2508RF
Wirewound Resistor HS2508RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 8R, 250W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R, 250W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6316
Res, 8R, 250W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6316
RES, 8R, 250W, THREADED STUD, WIREWOUND; Resistance:8ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 8R, 250W, THREADED STUD, WIREWOUND; Resistance:8ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS2508RF 73AC6316
Product Name Wirewound Resistor Res, 8R, 250W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 8 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details