Ohmite Manufacturing Co. Thermal Pad, Silicone, 109.7 Lx 72.5W Mm; Thickness Ohmite HS250-TP2

Description
THERMAL PAD, SILICONE, 109.7 LX 72.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:109.7mm; External Width:72.5mm; Product Range:HS Series
Datasheet
Description
THERMAL PAD, SILICONE, 109.7 LX 72.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:109.7mm; External Width:72.5mm; Product Range:HS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 109.7 Lx 72.5W Mm; Thickness Ohmite - 49AJ9020 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 109.7 Lx 72.5W Mm; Thickness Ohmite
49AJ9020
Thermal Pad, Silicone, 109.7 Lx 72.5W Mm; Thickness Ohmite 49AJ9020
THERMAL PAD, SILICONE, 109.7 LX 72.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:109.7mm; External Width:72.5mm; Product Range:HS Series

THERMAL PAD, SILICONE, 109.7 LX 72.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:109.7mm; External Width:72.5mm; Product Range:HS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 49AJ9020
Product Name Thermal Pad, Silicone, 109.7 Lx 72.5W Mm; Thickness Ohmite
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal silicone pad for CPU heat conduction - SF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details