Ohmite Manufacturing Co. Chassis Mount Resistors HS25 15K F

Description
RES CHAS MNT 15K OHM 1% 25W
Datasheet
Description
RES CHAS MNT 15K OHM 1% 25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS25 15K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS25 15K F
Chassis Mount Resistors HS25 15K F
RES CHAS MNT 15K OHM 1% 25W

RES CHAS MNT 15K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number HS25 15K F
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details