Ohmite Manufacturing Co. Chassis Mount Resistors HS25 10K J

Description
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS2510KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS2510KJ-ND
Chassis Mount Resistors HS2510KJ-ND
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor

10 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS25 10K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS25 10K J
Chassis Mount Resistors HS25 10K J
RES CHAS MNT 10K OHM 5% 25W

RES CHAS MNT 10K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS2510KJ-ND HS25 10K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers